EN
  • EN
  • DE

MB3232I

Part No MB3232I
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 217047-MB3232I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB3232I CAD Model

Description

The MB3232I is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Design: Specifically designed for use in applications that require high-speed communication and data transfer.
  • Voltage Range: Operates at a voltage range of 3.0 V to 5.5 V.
  • Data Rates: Supports data rates up to 250 kbps.
  • Drivers and Receivers: Equipped with two drivers and two receivers.
  • Driver Compliance: The drivers are fully compliant with TIA/EIA-232-F standards.
  • Receiver Input: The receivers can handle up to ±30V input, and have a ±3V to ±15V common-mode input voltage range.
  • Power Consumption: Incorporates an automatic power-down feature that significantly reduces its power consumption when not in use.
  • ESD Protection: Boasts of excellent electrostatic discharge (ESD) protection, with ±15kV ESD protection on driver outputs and receiver inputs (HBM).
  • Package: Comes in a compact 16-pin SOIC package.
  • Operating Temperature: Its operating temperature range is from -40°C to 85°C.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess