EN
  • EN
  • DE

7036A-1

Part No 7036A-1
Manufacturer Holtek
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holmate Technology Corp. (Holtek)
Win Source Part Number 164222-7036A-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7036A-1 CAD Model

Description

7036A-1 Electronic Component

The 7036A-1 is a versatile and reliable electronic component engineered to meet a wide range of application needs. Known for its excellent performance and durability, this component is perfect for both hobbyists and professional engineers.

  • Applications/Projects:
    • Robotics projects
    • Automation systems
    • Embedded systems
    • Custom electronics projects
  • Features and Benefits:
    • High reliability ensures stable performance under various conditions.
    • Compact design allows for easy integration into circuits.
    • Energy-efficient operation contributes to lower power consumption.
    • Wide compatibility with a range of other components and systems.
  • Additional Details:
    • Operating temperature range: -40°C to 85°C.
    • RoHS compliant, ensuring environmentally friendly usage.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Lowest to $4.2781
ELAN Microelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess