EN
  • EN
  • DE

TQS5202

Part No TQS5202
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 380539-TQS5202
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQS5202 CAD Model

Description

The TQS5202, manufactured by RF Micro Devices, is a high-performance, dual-channel RF switch designed for a wide range of wireless applications. This switch provides excellent isolation and low insertion loss, making it suitable for use in demanding RF front-end modules. Its compact size and ease of integration make it a valuable component for space-constrained designs.

Applications:

  • Cellular Handsets: Used in mobile phones for antenna switching and band selection.
  • Wireless Data Cards: Employed in wireless modems and data cards for RF signal routing.
  • Test and Measurement Equipment: Utilized in RF test equipment for signal switching and calibration.
  • Automotive Telematics: Integrated into automotive communication systems for reliable RF signal control.

Features:

  • Dual-Channel Configuration: Provides two independent RF switch channels.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Isolation: Ensures minimal signal leakage between channels.
  • Fast Switching Speed: Enables rapid switching between RF paths.
  • Compact Package: Small form factor for space-saving designs.
  • Single Positive Supply Voltage: Operates from a single positive supply, simplifying power supply design.
  • RoHS Compliant: Meets environmental regulatory requirements.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Simplified Design: Easy to integrate into existing RF systems, reducing design complexity and time-to-market.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Increased Reliability: Robust design ensures reliable operation in various environmental conditions.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details:

The TQS5202 typically operates with a control voltage of 1.8V to 5V. It is offered in a small QFN package suitable for automated assembly. The switch is designed to handle RF signals up to several GHz, making it versatile for a wide range of wireless communication standards. The dual-channel configuration allows for flexible routing of RF signals, enabling complex RF front-end architectures. The TQS5202 is a key component in achieving high performance and efficiency in modern wireless systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,094 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess