EN
  • EN
  • DE

MC1458CP

Part No MC1458CP
Manufacturer Texas Instruments
Description DUAL GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1217995-MC1458CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1458CP CAD Model

Description

The MC1458CP from Texas Instruments is a high-performance, dual general-purpose operational amplifier that has been designed to offer a perfect balance of parameters making it an excellent choice for a multitude of analog applications. This versatile IC is a dual version of the widely acclaimed 741 op-amp and is housed in an 8-pin DIP (Dual Inline Package) which makes it suitable for a wide range of standard electronic enclosures.

Key Features:

  • Wide Range of Operating Voltages: The MC1458CP can operate on a supply voltage ranging from ±3V to ±18V, allowing for flexible usage in both low and high-voltage applications.
  • Dual Amplifier Design: The inclusion of two independent op-amps in one package provides space-saving benefits and simplifies the design of circuits requiring multiple amplifiers.
  • Short-Circuit Protection: This operational amplifier is equipped with internal short-circuit protection which guards the device against immediate damage from accidental shorts, enhancing its reliability and longevity.
  • Offset Voltage Null Capability: The device features the ability to null offset voltage, which allows for precise adjustments to minimize the offset and drift over temperature.
  • Low Power Consumption: The MC1458CP is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.

Applications:

The MC1458CP is a versatile component that can be used in various electronic circuits. It is commonly utilized in:

  • Audio processing equipment
  • Signal conditioning
  • Data acquisition systems
  • Active filters
  • Industrial control systems
  • Analog to digital converters

With its robust design and comprehensive set of features, the MC1458CP from Texas Instruments is an excellent choice for designers seeking a reliable and flexible solution for their analog circuit requirements.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2611 $50.4440
100+ $1.0348 $103.4800
150+ $1.0025 $150.3750
210+ $0.9701 $203.7210
270+ $0.9378 $253.2060
360+ $0.8408 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess