EN
  • EN
  • DE

UC3843BL

Part No UC3843BL
Manufacturer UTC
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer UTC
Win Source Part Number 398192-UC3843BL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC3843BL CAD Model

Description

The UC3843BL is a current-mode PWM (Pulse Width Modulation) controller IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It's a commonly used component in switching power supplies and DC-DC converters, offering a fixed frequency operation and various protection features. This IC is designed for applications requiring efficient power conversion and a minimal external component count.

Applications:

  • Switch-mode power supplies (SMPS): Used extensively in AC-DC adapters, battery chargers, and power supplies for various electronic devices.
  • DC-DC converters: Found in automotive applications, telecom equipment, and industrial control systems for voltage regulation.
  • Offline power supplies: Suitable for powering devices directly from the AC mains.
  • Battery chargers: Used in charging circuits for various battery types, ensuring efficient and safe charging.
  • Uninterruptible power supplies (UPS): Provides regulated power during mains failure.

Features:

  • Low Startup Current: Minimizes power consumption during initial startup, improving overall efficiency.
  • Current-Mode Control: Offers inherent line feedforward compensation and pulse-by-pulse current limiting.
  • Internally Trimmed Reference with Hysteresis: Ensures stable and accurate operation over temperature variations.
  • Under-Voltage Lockout (UVLO) with Hysteresis: Prevents the IC from operating at low supply voltages, protecting the power supply.
  • High Current Totem Pole Output: Provides fast switching times and can directly drive a power MOSFET.
  • Adjustable Duty Cycle: Allows for flexible power supply design and optimization.
  • Fixed Frequency Operation: Simplifies the design process and ensures predictable performance.

Benefits:

  • Improved Efficiency: Current-mode control enhances efficiency compared to voltage-mode control.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Enhanced Reliability: Built-in protection features such as UVLO and overcurrent protection improve reliability.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.
  • Stable Operation: Internally trimmed reference and automatic feed-forward compensation ensure stable operation.

Additional Details:

The UC3843BL operates at a fixed frequency, determined by external timing components (typically a resistor and capacitor). The current-mode control utilizes the peak inductor current to control the PWM duty cycle, which provides inherent line feed-forward compensation and cycle-by-cycle current limiting. The UVLO feature ensures that the IC does not operate until the input voltage reaches a sufficient level, preventing erratic operation. The totem pole output driver can source or sink a significant amount of current, allowing it to directly drive a power MOSFET for efficient switching. It is commonly available in an 8-pin DIP or SOIC package.

The typical operating frequency ranges from 50kHz to 500kHz depending on the chosen external components. The reference voltage is usually around 5V and is precisely trimmed to ensure consistent performance. The current sensing is typically implemented using a current sense resistor in series with the power MOSFET, providing accurate and reliable current limiting.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,900 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess