EN
  • EN
  • DE

MF4CWMX-100

Part No MF4CWMX-100
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 228090-MF4CWMX-100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MF4CWMX-100 CAD Model

Description

The MF4CWMX-100 from Texas Instruments is a high-performance, state-of-the-art integrated circuit designed for a wide range of applications.

  • Type: Switched Capacitor Filter
  • Application: audio processing, data acquisition, and signal conditioning
  • Supply: operate on a single supply
  • Temperature Range: wide operating temperature range
  • Power Consumption: low power consumption
  • Configuration: four-pole low-pass
  • Flexibility: adjustable cutoff frequency
  • External Components: requires no external components for operation
  • Clock-to-Corner Ratio: 100:1
  • Package: compact 14-pin package
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess