EN
  • EN
  • DE

MLA00334PWR

Part No MLA00334PWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
Win Source Part Number 232506-MLA00334PWR
Ultra Librarian 3D Model Ultra Librarian MLA00334PWR CAD Model

Description

The MLA00334PWR is an innovative product from Texas Instruments, a global leader in the semiconductor industry.

  • This device is a testament to Texas Instruments' commitment to providing cutting-edge technology solutions that cater to a wide range of applications and industries.
  • The MLA00334PWR is a power management integrated circuit (PMIC).
  • PMICs are crucial components in many electronic devices as they control the distribution and flow of power within the system.
  • They are particularly important in battery-operated devices such as smartphones, laptops, and portable media players, where efficient power management is critical for optimal performance and extended battery life.
  • The MLA00334PWR is designed to provide a comprehensive power management solution.
  • It features multiple power channels, each of which can be individually controlled and monitored.
  • This allows for precise power distribution, ensuring that each component of the device receives the appropriate amount of power @ the right time.
  • This not only enhances the performance of the device but also helps to prolong its lifespan by preventing overloading and overheating.
  • One of the standout features of the MLA00334PWR is its high level of integration.
  • It combines several power management functions into a single chip, significantly reducing the number of separate components required.
  • This helps to streamline the design process, reduce the size and weight of the device, and lower the overall cost.
  • In addition to its technical specifications, the MLA00334PWR is also designed with ease of use in mind.
  • It comes in a user-friendly package that is easy to install, and it is compatible with a wide range of devices, making it a versatile choice for designers and engineers.
  • Furthermore, the MLA00334PWR is backed by Texas Instruments' reputation for quality and reliability.
  • Like all Texas Instruments products, it is manufactured to the highest standards using top-quality materials and advanced production techniques.
  • This ensures that it delivers consistent, reliable performance even under demanding conditions.
  • In conclusion, the MLA00334PWR from Texas Instruments is a high-performance, integrated power management solution that delivers efficiency, versatility, and reliability.
  • Whether you're designing a compact handheld device or a high-powered industrial system, the MLA00334PWR is a smart choice that will help you achieve your power management goals.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8100 $67.6200
4+ $27.7416 $110.9664
6+ $26.8747 $161.2482
8+ $26.0077 $208.0616
10+ $25.1408 $251.4080
14+ $22.5400 $315.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess