EN
  • EN
  • DE

MM5452N

Part No MM5452N
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description Liquid Crystal Display Drivers | IC DRIVER LIQ CRYSTL DISP 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Supply Voltage (V) 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Family Part Number MM5452
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1224499-MM5452N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5452N CAD Model

Description

The MM5452N from Texas Instruments is a highly versatile and reliable LED display driver, designed to interface between most digital systems and an LED display. This integrated circuit is specifically engineered to drive light emitting diodes with minimal external components and is especially suited for applications requiring low power consumption and high noise immunity.

Key Features of the MM5452N:

  • Serial Data Input: The MM5452N utilizes a serial data input, which simplifies the connection to microprocessors and other digital systems, reducing the number of pins required for operation.
  • Display Flexibility: It is capable of driving up to 32 individual LED segments, making it an ideal choice for alphanumeric displays, bar graphs, and a variety of other LED indicators.
  • High Voltage Output: With an output capable of handling up to 34V, the MM5452N can drive LED displays with higher forward voltages without the need for external drivers.
  • Low Power Consumption: The device is designed for low power operation, which conserves energy and extends the life of battery-powered devices.
  • No Multiplex Switching or Segmentation: Its design eliminates the need for multiplex switching or segmentation, which can simplify circuit design and reduce overall system costs.

Applications:

The MM5452N is suitable for a wide range of applications, particularly where power efficiency and minimal design complexity are required. It is commonly used in:

  • Instrument panel displays
  • Portable meters
  • Calculators
  • Digital clocks
  • Bar graph displays
  • Industrial control indicators

Technical Specifications:

With a supply voltage range of 4.5V to 5.5V, the MM5452N operates within standard TTL levels, making it compatible with a wide array of digital systems. Its clock frequency of 1MHz allows for rapid data transfer and display updates. The device is housed in a 40-pin plastic DIP package, ensuring easy integration into existing designs.

Conclusion:

Overall, the MM5452N LED Display Driver from Texas Instruments stands out for its ease of use, efficiency, and versatility. Whether you're designing consumer electronics or industrial control panels, the MM5452N provides a reliable solution for driving LED displays.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess