EN
  • EN
  • DE

MM5453

Part No MM5453
Manufacturer Texas Instruments
Description Liquid Crystal Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1224501-MM5453
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MM5453 CAD Model

Description

The MM5453 from Texas Instruments is a highly versatile Liquid Crystal Display (LCD) driver, designed to drive a multiplexed LCD at high efficiency while minimizing the need for external components. It is particularly suited for battery-operated devices due to its low power consumption.

Key Features

  • Display Drive: The MM5453 is capable of driving a 4-digit, 7-segment LCD, or any other layout with up to 33 segments, making it a flexible choice for various display applications.
  • Serial Interface: It features a simple serial interface for data input, reducing the number of pins required from the controlling microprocessor and simplifying the circuit design.
  • Low Power Consumption: Designed with power efficiency in mind, the MM5453 is ideal for battery-powered applications, ensuring prolonged battery life.
  • Voltage Operation: It operates over a wide voltage range, accommodating different types of LCD panels and system power supplies.

Applications

The MM5453 is suitable for a broad range of applications, including:

  • Portable instruments
  • Consumer electronics such as calculators and watches
  • Automotive dashboard displays
  • Industrial control indicators
  • Medical equipment

Technical Specifications

Some of the technical specifications of the MM5453 include:

  • Supply Voltage Range: 3V to 6V
  • Display Drive Capability: Up to 33 segments
  • Interface: Serial data input
  • Package: Available in PDIP and SOIC packages for easy integration

Conclusion

The MM5453 LCD driver from Texas Instruments stands out for its simplicity, efficiency, and versatility. Whether it's for consumer electronics or industrial displays, the MM5453 provides a reliable solution for driving LCD panels with minimal power consumption and design complexity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9009 $52.2162
43+ $2.3803 $102.3529
66+ $2.3059 $152.1894
90+ $2.2315 $200.8350
116+ $2.1571 $250.2236
156+ $1.9340 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess