EN
  • EN
  • DE

MM74HC73MX

Part No MM74HC73MX
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Description IC SMD 74HC73 Dl SOIC14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079315-MM74HC73MX
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC73MX CAD Model

Description

Product Overview: Texas Instruments MM74HC73MX

The Texas Instruments MM74HC73MX is a high-speed, dual negative-edge-triggered flip-flop integrated circuit, belonging to the 74HC family. It is designed with advanced silicon-gate CMOS (Complementary Metal-Oxide-Semiconductor) technology to achieve operating speeds similar to LSTTL (Low-Power Schottky TTL) with the low power consumption of standard CMOS integrated circuits. This product is particularly suitable for implementing buffer registers, shift registers, and toggle functions.

Key Features

  • Logic Type: The device is a dual JK flip-flop, which provides users with the functionality to implement a variety of logic functions based on the J and K inputs.
  • High Speed: With a typical clock frequency of 30 MHz, the MM74HC73MX is designed for applications requiring high-speed data processing.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS technology, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2V to 6V, providing flexibility for use in various system voltages.
  • Output Drive Capability: The MM74HC73MX can drive up to 10 LSTTL loads, which allows for easy integration with other TTL logic components.
  • Package: It comes in an industry-standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mounted design applications.

Applications

The MM74HC73MX is versatile and can be used in a wide range of applications, including:

  • Counters and timers
  • Control systems
  • Data storage and transfer
  • Frequency dividers
  • Computers and computer peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The MM74HC73MX is manufactured to the highest standards, ensuring stable and reliable performance in various operating conditions. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

With its combination of speed, low power, and versatility, the Texas Instruments MM74HC73MX is an excellent choice for designers looking for a dependable flip-flop IC to incorporate into their digital logic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess