EN
  • EN
  • DE

MC74LS157DR2

Part No MC74LS157DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077892-MC74LS157DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS157DR2 CAD Model

Description

The MC74LS157DR2 is a Quad 2-Input Multiplexer from the 74LS series of integrated circuits, manufactured by Freescale Semiconductor (NXP). It contains four independent 2-to-1 multiplexers, which allow you to select one of two input sources for each channel. This makes it a versatile component for routing digital signals in a variety of applications.

Applications

  • Data routing and selection: Selecting one of two data sources to be passed through to the output.
  • Parallel-to-serial conversion: Multiplexing parallel data lines onto a single serial line.
  • Logic function generation: Implementing simple logic functions by selectively routing different inputs.
  • Address decoding: Selecting memory locations or peripheral devices based on address inputs.
  • Digital signal processing: Used in various signal processing circuits for data selection and manipulation.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-to-1 multiplexers in one package.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • High-Speed Operation: Provides fast switching speeds for demanding applications.
  • TTL Compatible: Interfaces easily with other TTL logic devices.
  • Separate Enable Input: Allows all four multiplexers to be disabled simultaneously.

Benefits

  • Versatile Data Selection: Allows flexible routing of digital signals within a circuit.
  • Simplified Circuit Design: Reduces component count and board space by integrating four multiplexers into a single chip.
  • Improved System Performance: Fast switching speeds contribute to higher overall system performance.
  • Reduced Power Consumption: LS technology minimizes power dissipation.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.

The 'DR2' suffix typically indicates a surface-mount SOIC (Small Outline Integrated Circuit) package and tape and reel packaging. The MC74LS157DR2 is widely used in digital systems, computers, and instrumentation. Its ability to select between different data sources makes it a valuable tool for implementing complex logic functions with minimal components. The enable input provides additional control, allowing the multiplexers to be easily disabled when not needed, further reducing power consumption.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess