EN
  • EN
  • DE

MSC1214Y3

Part No MSC1214Y3
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227115-MSC1214Y3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1214Y3 CAD Model

Description

Product Overview: MSC1214Y3 from Texas Instruments

The MSC1214Y3 is a precision, mixed-signal microcontroller from Texas Instruments that combines a high-performance analog-to-digital converter (ADC) with a powerful microcontroller unit (MCU). This integrated device is designed to cater to a wide range of applications where accurate data acquisition and processing are critical.

Key Features

  • Integrated 24-Bit ADC: The centerpiece of the MSC1214Y3 is its 24-bit delta-sigma ADC, which provides high-resolution measurement capabilities. This ADC is perfect for applications requiring precise sensor readings, such as industrial control systems, medical instrumentation, and scientific analysis equipment.
  • On-Chip MCU: The device includes an 8051-compatible microcontroller that allows users to process data and control peripherals with ease. The MCU's presence means that system designers can reduce component count and simplify their designs.
  • Memory: With onboard memory, including 32KB of flash and 1KB of RAM, the MSC1214Y3 is well-equipped for handling complex algorithms and data buffering without the need for external memory components.
  • Communication Interfaces: To ensure easy integration into various systems, the product supports multiple communication protocols, including SPI, I²C, and UART, allowing for versatile connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the MSC1214Y3 is an ideal choice for battery-operated devices and applications where power conservation is paramount.
  • Programmable Gain Amplifier: The on-chip programmable gain amplifier (PGA) allows the user to amplify low-level signals, thus enhancing the dynamic range and sensitivity of the measurements.

Applications

The MSC1214Y3 is suitable for a variety of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Portable Instrumentation
  • Weight Scales
  • Smart Transmitters

Conclusion

With its high-resolution ADC, integrated MCU, and a suite of features aimed at reducing system complexity and power consumption, the MSC1214Y3 from Texas Instruments is a robust solution for precision measurement and control applications. Its versatile communication options and on-chip memory make it a flexible and capable component for designers looking to enhance their systems with accurate data acquisition and efficient processing capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess