EN
  • EN
  • DE

MSC1214Y4PAGR

Part No MSC1214Y4PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227116-MSC1214Y4PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1214
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSC1214Y4PAGR CAD Model

Description

The MSC1214Y4PAGR is a precision, mixed-signal microcontroller from the renowned manufacturer Texas Instruments. This high-performance product integrates a microcontroller with a multichannel 24-bit analog-to-digital converter (ADC), making it an ideal solution for a wide range of measurement and control applications.

Key Features

  • High Precision ADC: The device boasts a 24-bit delta-sigma ADC with a differential input, offering outstanding accuracy and noise performance. This makes it perfect for precision measurement tasks in industrial, medical, and scientific instruments.
  • Integrated Microcontroller: Equipped with an 8051-compatible microcontroller core, the MSC1214Y4PAGR allows for easy programming and control, facilitating the development of complex, software-driven functionality within your system.
  • On-Chip Memory: The device includes 16kB of flash memory and 1,280 bytes of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Multiple I/O Options: With a variety of digital I/O ports, this product can interface with other components in your system, allowing for robust communication and control capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the MSC1214Y4PAGR is suitable for battery-operated and power-sensitive applications, ensuring long operational life and reduced energy costs.

Applications

The versatility of the MSC1214Y4PAGR makes it an excellent choice for a multitude of applications, including:

  • Industrial process control and automation
  • Precision sensor data acquisition
  • Medical instrumentation
  • Scientific analysis equipment
  • Portable measurement devices

Product Specifications

The MSC1214Y4PAGR operates over a wide temperature range and comes in a 64-TQFP (10x10) package. It requires a single power supply ranging from 2.7V to 5.25V, which, combined with its integrated features, simplifies system design and reduces the overall bill of materials.

For developers and engineers looking to integrate high-precision ADC functionality with the convenience of an embedded microcontroller, the MSC1214Y4PAGR from Texas Instruments represents a robust, single-chip solution that can significantly streamline product development.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess