EN
  • EN
  • DE
  • IT

MSC1214Y5

Part No MSC1214Y5
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227117-MSC1214Y5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1214Y5 CAD Model

Description

Product Overview: MSC1214Y5 from Texas Instruments

The MSC1214Y5 is a precision, mixed-signal microcontroller from Texas Instruments, renowned for its integration of a high-accuracy data acquisition system with a powerful microcontroller core. This product is designed to cater to the demanding needs of industrial measurement and control applications, where precision and reliability are paramount.

Key Features

  • Integrated Data Acquisition: The MSC1214Y5 boasts a 24-bit delta-sigma analog-to-digital converter (ADC) with a differential input and programmable gain amplifier, ensuring precise measurements with a high dynamic range.
  • On-Chip Memory: It comes with 32KB of flash memory and 1KB of RAM, providing ample space for complex firmware and data storage without requiring external memory components.
  • Digital Signal Processing: With its built-in digital filters and decimation engine, the MSC1214Y5 efficiently processes signals to reduce noise and improve signal quality.
  • Flexible Clocking Options: The device supports a variety of clock sources, including an external oscillator and an on-chip oscillator, allowing for flexible system design.
  • Low Power Consumption: Designed for power-sensitive applications, the MSC1214Y5 offers multiple low-power modes to reduce energy consumption when full performance is not required.

Applications

The MSC1214Y5 is well-suited for a range of applications, particularly those requiring high-precision data acquisition, such as:

  • Industrial process control and automation
  • Portable instrumentation
  • Medical equipment
  • Scientific analysis devices

Technical Specifications

The MSC1214Y5 operates within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. Its analog features, combined with the robustness of the microcontroller, make it a versatile choice for designers looking to streamline their system architecture while maintaining high performance.

For more detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3810 $89.3810
2+ $73.3384 $146.6768
3+ $71.0465 $213.1395
4+ $68.7547 $275.0188
5+ $66.4629 $332.3145
6+ $59.5874 $357.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess