EN
  • EN
  • DE

MSP-EVK430S330

Part No MSP-EVK430S330
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MSP430X33X EVAL BRD / MSP430x33x MSP430 MCU 16-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series MSP430
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Utilized IC / Part MSP430x33x
Mounting Type Socket
Contents Board(s) , Cable(s) , LCD, Accessories, MSP-PRGS430 Programmer
Base Product Number MSP430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1342204-MSP-EVK430S330
Ultra Librarian 3D Model Ultra Librarian MSP-EVK430S330 CAD Model

Description

The MSP-EVK430S330 is a comprehensive evaluation kit from Texas Instruments designed to facilitate the development and testing of applications using the MSP430 microcontroller series. This versatile kit is ideal for engineers and developers looking to explore the capabilities of the MSP430 in a user-friendly and efficient environment.

Key Features:

  • Integrated Development Environment (IDE): The kit includes TI’s Code Composer Studio IDE, which provides an intuitive interface for coding, debugging, and programming the MSP430 microcontroller. With this powerful tool, developers can streamline their workflow and reduce development time.
  • Pre-Programmed Microcontroller: The MSP-EVK430S330 comes with a pre-programmed MSP430 microcontroller, allowing users to start testing and evaluating their applications right out of the box without the need for initial programming.
  • Expansion Capabilities: The evaluation board features expansion headers that are compatible with a wide range of plug-in modules. This enables developers to extend the functionality of the board by adding sensors, connectivity modules, and other peripherals.
  • On-Board Emulation: The board includes an integrated emulator for full debugging capabilities without the need for additional hardware. This feature simplifies the process of identifying and fixing issues in the application code.
  • Energy Efficient: The MSP430 microcontroller is known for its low power consumption, making this kit an excellent choice for developing energy-sensitive applications such as portable and battery-operated devices.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation for the MSP-EVK430S330, including user manuals, application notes, and datasheets. This wealth of information assists developers in fully understanding and utilizing the kit’s features.

Applications:

The MSP-EVK430S330 evaluation kit is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Home Automation
  • Wearable Technology

In conclusion, the MSP-EVK430S330 from Texas Instruments is a feature-rich evaluation kit that offers an excellent starting point for developers looking to harness the power of the MSP430 microcontroller series. Its ease of use, combined with the robust support and documentation from TI, makes it an invaluable tool for both novice and experienced developers alike.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess