EN
  • EN
  • DE
  • IT

MSP430F1132IRHBR

Part No MSP430F1132IRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 208827-MSP430F1132IRHBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F1132IRHBR CAD Model

Description

The MSP430F1132IRHBR is a high-performance, mixed-signal microcontroller from Texas Instruments (TI).

  • CPU: 16-bit RISC
  • Frequency: Up to 8 MHz
  • Flash memory: 8KB
  • RAM: 256B
  • ADC: Built-in analog-to-digital converter (ADC) with 10-bit resolution
  • Communication interfaces: universal serial communication interface (USCI) supporting both UART and SPI protocols
  • Power-saving modes: Five
  • Voltage range: 1.8V to 3.6V
  • Package: compact, 32-pin QFN package
  • Temperature range: -40°C to 85°C

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $32.6414
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $1.9069
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $19.2213
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3937 $53.9370
23+ $4.4256 $101.7888
35+ $4.2873 $150.0555
49+ $4.1490 $203.3010
63+ $4.0107 $252.6741
84+ $3.5958 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess