EN
  • EN
  • DE

MSP430F148REV

Part No MSP430F148REV
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case QFP64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 732912-MSP430F148REV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F148REV CAD Model

Description

The MSP430F148REV is a highly integrated microcontroller from Texas Instruments, renowned for its exceptional low-power performance and versatile features. Designed for efficient power management and optimal processing capabilities, this microcontroller is a perfect solution for a wide range of embedded applications.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built with a powerful 16-bit RISC CPU, ensuring fast and efficient processing with low power consumption.
  • Integrated Memory: This microcontroller comes with 48KB of programmable flash memory, 2KB of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Digital and Analog Peripherals: It includes a versatile set of peripherals such as 12-bit analog-to-digital (ADC) and digital-to-analog (DAC) converters, multiple timers, and serial communication modules (USART), which support SPI, I2C, and UART protocols.
  • Flexible Power Management: The MSP430F148REV features a range of low-power modes, allowing for significant power savings and extended battery life in portable devices.
  • Wide Operating Temperature Range: It is designed to operate reliably across a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

Due to its low-power consumption and robust feature set, the MSP430F148REV is ideal for a variety of applications, including:

  • Sensing and measurement systems
  • Portable medical devices
  • Wireless connectivity solutions
  • Energy management and smart grid infrastructure
  • Industrial control systems

Design Support

Texas Instruments provides comprehensive design support for the MSP430F148REV with development tools, software libraries, and extensive documentation to streamline the development process. Engineers can take advantage of the TI community and technical resources to bring their products to market faster.

Conclusion

The MSP430F148REV from Texas Instruments is a powerful microcontroller that combines energy efficiency with a rich set of features. It is a versatile choice for designers who need a reliable, low-power solution for their embedded systems. With its robust design and support ecosystem, the MSP430F148REV is poised to drive innovation in a multitude of electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess