EN
  • EN
  • DE

MSP430F2101IPW

Part No MSP430F2101IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 20TSSOP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430F2101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-25476-5,2156-MSP430F2101IPW,MSP430F2101IPW-ND,-296-25476-5-ND,-MSP430F2101IPW-NDR,TEXTISMSP430F2101IPW
Standard Package 70
Win Source Part Number 1318572-MSP430F2101IPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2101IPW CAD Model

Description

Overview of the MSP430F2101IPW Microcontroller

The MSP430F2101IPW is a highly capable microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. It's an ideal choice for battery-powered and portable devices across a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • 16-bit RISC Architecture: The MSP430F2101IPW is built around a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture that enables swift execution of instructions and efficient operation.
  • Low Power Consumption: Designed with Texas Instruments' low-power expertise, this microcontroller features multiple power-saving modes, which significantly extend battery life and reduce energy costs.
  • Integrated Peripherals: It includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), onboard timers, and serial communication (USART), which simplify design and reduce the need for external components.
  • Memory: The MSP430F2101IPW comes equipped with 1KB of Flash memory and 128B of RAM, providing ample space for firmware and data handling within a compact footprint.
  • Digital I/O: It offers several general-purpose input/output pins, allowing for versatile interfacing with other components and external devices.
  • Package: The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The MSP430F2101IPW microcontroller is designed to meet the needs of a variety of applications where power efficiency and compact design are critical. Common applications include:

  • Portable medical devices
  • Smart sensors and metering
  • Wearable technology
  • Home automation systems
  • Energy management solutions

Support and Resources

Developers can leverage a wealth of resources provided by Texas Instruments, including comprehensive datasheets, application notes, and development tools. TI's extensive support network also offers software libraries and a community forum for troubleshooting, ensuring that integrating the MSP430F2101IPW into your design is as smooth as possible.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess