EN
  • EN
  • DE

MSP430F2101TDGVR

Part No MSP430F2101TDGVR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 20TVSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 430F2101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-20749-6,-296-20749-1,296-20749-2,296-20749-1,-296-20749-1-ND,-MSP430F2101TDGVR-NDR
Standard Package 2,000
Win Source Part Number 1080643-MSP430F2101TDGVR
Ultra Librarian 3D Model Ultra Librarian MSP430F2101TDGVR CAD Model

Description

Product Overview: MSP430F2101TDGVR from Texas Instruments

The MSP430F2101TDGVR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-precision applications. This MCU is part of the MSP430 family that is renowned for its exceptional power efficiency and versatile peripheral set.

Built on a powerful 16-bit RISC CPU architecture, the MSP430F2101TDGVR operates at a maximum frequency of 16MHz. It is equipped with 1KB of flash memory and 128B of RAM, providing sufficient space for small to medium complexity applications. The flash memory is particularly durable, with a guaranteed write/erase cycle count of at least 100,000, ensuring long-term reliability for your embedded systems.

The device comes in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications. Despite its small size, it does not compromise on features, offering a rich set of peripherals including a 10-bit analog-to-digital converter (ADC) with multiple channels and an internal voltage reference that enhances measurement accuracy.

The MSP430F2101TDGVR also features a versatile serial communication interface that supports SPI and I2C, allowing for easy integration into existing communication networks and for interfacing with various sensors and external components.

Power management is a core strength of this MCU. It operates across a wide supply voltage range from 1.8V to 3.6V, which is perfect for battery-powered or portable devices. The device's low-power modes, including an ultra-low-power standby mode with a real-time clock, make it an excellent choice for applications that require long battery life or energy harvesting capabilities.

The MSP430F2101TDGVR is supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs, which significantly reduce development time and help bring products to market faster. Whether you're designing for consumer electronics, sensing applications, or IoT devices, this MCU offers a perfect balance of power, performance, and price.

In summary, the MSP430F2101TDGVR is a versatile, efficient, and reliable microcontroller that provides an ideal solution for designers looking to optimize their products for power consumption without sacrificing performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2087 $54.3915
105+ $0.9917 $104.1285
160+ $0.9607 $153.7120
220+ $0.9298 $204.5560
280+ $0.8988 $251.6640
375+ $0.8058 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess