EN
  • EN
  • DE

MSP430F2131IRGE

Part No MSP430F2131IRGE
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227339-MSP430F2131IRGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2131IRGE CAD Model

Description

Overview of MSP430F2131IRGE

The MSP430F2131IRGE from Texas Instruments is a high-performance microcontroller that is part of the MSP430 family, renowned for its low power consumption and versatile features. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: The MSP430F2131IRGE is optimized for battery-powered and low-power applications. Its ability to operate in multiple power-saving modes allows for extended battery life in portable devices.
  • 16-bit RISC Architecture: The device is built on a powerful 16-bit RISC architecture which enables efficient processing and fast execution of instructions, making it ideal for applications requiring quick data processing and real-time control.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as digital I/O ports, timers, and a 10-bit analog-to-digital converter (ADC), which simplifies the design and reduces external component count.
  • In-System Programmable Flash Memory: With 2KB of in-system programmable flash memory, the MSP430F2131IRGE provides flexibility for firmware updates and data storage without the need for additional programming hardware.
  • Serial Communication Interfaces: The microcontroller supports multiple serial communication protocols including SPI and I2C, allowing for easy integration with other chips and sensors.

Applications

The MSP430F2131IRGE is well-suited for a variety of applications such as:

  • Smart meters
  • Portable medical devices
  • Low-power sensor systems
  • Energy harvesting applications
  • Home automation systems

Package and Quality

Encased in a compact 24-pin VQFN package, the MSP430F2131IRGE is designed for space-constrained applications. It meets Texas Instruments' rigorous quality standards, ensuring reliability and performance in demanding environments.

Design Support and Resources

Developers can access a wide range of resources including development tools, software libraries, and reference designs. Texas Instruments provides comprehensive support to facilitate rapid development and reduce time to market for products incorporating the MSP430F2131IRGE microcontroller.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,011 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess