EN
  • EN
  • DE

MSP430F2272TRHARQ1

Part No MSP430F2272TRHARQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, MSP430F2
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name 430F2272
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885984-MSP430F2272TRHARQ1
Ultra Librarian 3D Model Ultra Librarian MSP430F2272TRHARQ1 CAD Model

Description

Texas Instruments MSP430F2272TRHARQ1 Microcontroller

The MSP430F2272TRHARQ1 is a sophisticated microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This microcontroller is part of the MSP430 family, which is famous for its ultra-low power consumption and robust performance, making it an ideal choice for a wide variety of applications, including industrial, automotive, and consumer electronics.

At the heart of this MCU is a 16-bit RISC CPU, which allows for efficient processing and quick execution of instructions. The MSP430F2272TRHARQ1 operates at a maximum frequency of 16 MHz, providing a balanced compromise between power consumption and processing speed. With a supply voltage range of 1.8V to 3.6V, it is designed to function in environments where power efficiency is crucial.

The MSP430F2272TRHARQ1 is equipped with 32KB of flash memory and 1KB of RAM. This generous amount of onboard memory enables complex programs and data storage without the need for external memory components, simplifying design and reducing system costs. Moreover, the MCU features various peripherals, such as a 10-bit analog-to-digital converter (ADC), which supports up to 8 channels, allowing for precise measurement of analog signals.

Connectivity is another strong suit of this MCU, with multiple serial communication interfaces including I2C, SPI, and UART, which enable easy communication with other devices and peripherals. Additionally, it comes with a range of timers, including a watchdog timer and a 16-bit timer, providing accurate timing functions for various applications.

The MSP430F2272TRHARQ1 is available in a QFN (Quad Flat No-leads) package, ensuring a compact footprint and ease of integration into space-constrained designs. Texas Instruments also provides comprehensive support for this product, including development tools, software libraries, and reference designs, to accelerate the development process and help bring products to market faster.

Whether you are developing a battery-powered device, a smart sensor, or an automotive control system, the MSP430F2272TRHARQ1 offers a perfect blend of power efficiency, processing capability, and peripheral integration to meet the demands of your application.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2554 $50.7878
17+ $5.9531 $101.2027
27+ $5.7671 $155.7117
36+ $5.5810 $200.9160
47+ $5.3950 $253.5650
63+ $4.8369 $304.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess