EN
  • EN
  • DE

MSP430F233TPM

Part No MSP430F233TPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64LQFP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 430F233
Other Names 296-26212,MSP430F233TPM,TEXTISMSP430F233TPM,2156-MSP430F233TPM
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261969-MSP430F233TPM
Ultra Librarian 3D Model Ultra Librarian MSP430F233TPM CAD Model

Description

Product Overview: MSP430F233TPM Microcontroller

The MSP430F233TPM is a high-performance microcontroller from Texas Instruments, designed for industrial and consumer applications that require low power consumption and high integration. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a powerful 16-bit RISC processor that provides fast processing capabilities while maintaining low power consumption.
  • Low Power Consumption: With multiple power-saving modes, including an ultra-low power standby mode, the MSP430F233TPM is optimized for battery-powered and power-sensitive applications.
  • Flash Memory: Equipped with 32KB of programmable flash memory, this microcontroller allows for flexible firmware updates and data storage.
  • RAM: 2KB of RAM is available for variable storage and efficient data handling in complex applications.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a serial communication interface for enhanced connectivity and sensor integration.
  • Timer Systems: Multiple 16-bit timers support a range of functions including PWM, interval timing, and pulse generation, which are crucial for control applications.
  • Clock System: A flexible clock system with a built-in oscillator helps to maintain precise timing for various operations.
  • Serial Communication Interfaces: Integrated USART modules support SPI and I2C communication, enabling easy connection to other microcontrollers, sensors, and peripherals.

Applications

The MSP430F233TPM microcontroller is suitable for a wide array of applications. Its low power consumption makes it ideal for portable and remote sensing devices. The robust serial communication capabilities are perfect for industrial control systems, home automation, and smart grid infrastructure. Additionally, the rich set of digital and analog peripherals supports complex tasks in consumer electronics, such as wearable technology and handheld devices.

Support and Resources

Texas Instruments provides extensive support for the MSP430F233TPM, including development tools, software libraries, and reference designs. Engineers and developers can access a wealth of resources to facilitate product development and achieve rapid time-to-market for their applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7608 $52.8240
70+ $1.4448 $101.1360
110+ $1.3996 $153.9560
150+ $1.3545 $203.1750
195+ $1.3093 $255.3135
260+ $1.1739 $305.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess