EN
  • EN
  • DE

MSP430F235TRGCT

Part No MSP430F235TRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64VQFN / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F235
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-26214-6,296-26214-2,2156-MSP430F235TRGCT,MSP430F235TRGCT-ND,296-26214-1,TEXTISMSP430F235TRGCT
Standard Package 250
Win Source Part Number 1322429-MSP430F235TRGCT
Ultra Librarian 3D Model Ultra Librarian MSP430F235TRGCT CAD Model

Description

The MSP430F235TRGCT is a highly integrated microcontroller solution designed for industrial, consumer, and smart control applications. Manufactured by Texas Instruments, a leader in semiconductor innovation, this device is part of the MSP430 family, which is renowned for its low power consumption and robust performance.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient, high-speed processing with a reduced instruction set computing (RISC) architecture, enabling fast and power-efficient operation.
  • Low Power Consumption: This microcontroller is optimized for battery-powered and low-power applications, offering multiple power-saving modes to extend battery life and reduce energy usage.
  • Integrated Analog Peripherals: The MSP430F235TRGCT includes a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and two operational amplifiers, facilitating precise analog signal processing and control.
  • Digital I/O: With several digital input/output pins, this microcontroller provides versatile interfacing options with sensors, actuators, and other digital components.
  • On-Chip Memory: It features 16KB of flash memory for program storage and 512 bytes of RAM for data, supporting complex applications and data-intensive tasks.
  • Serial Communication Interfaces: Equipped with multiple communication protocols including SPI, I2C, and UART, the MSP430F235TRGCT ensures easy connection with other microcontrollers, sensors, and peripheral devices.

Applications

The MSP430F235TRGCT microcontroller is ideal for a variety of applications due to its versatility and low power consumption. It is commonly used in:

  • Portable medical devices
  • Smart sensors and metering
  • Energy management systems
  • Home automation and security
  • Wireless connectivity solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The MSP430F235TRGCT is no exception, and it is available in a compact 64-TQFP (10x10) package, making it suitable for space-constrained applications. With extended temperature range operation and a robust design, this microcontroller is built to perform reliably in challenging environments.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1007 $54.6042
14+ $7.4673 $104.5422
21+ $7.2339 $151.9119
29+ $7.0006 $203.0174
37+ $6.7672 $250.3864
50+ $6.0672 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess