EN
  • EN
  • DE

MSP430F2618TGQWTEP

Part No MSP430F2618TGQWTEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 116KB FLASH 113BGA / MCU 16-bit MSP430 RISC 116KB Flash 2.5V/3.3V/5V 113-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 116KB (116K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789539-MSP430F2618TGQWTEP
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2618
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MSP430F2618TGQWTEP CAD Model

Description

The MSP430F2618TGQWTEP is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and professional applications where reliability and enhanced performance are critical. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust processing capabilities.

At the heart of the MSP430F2618TGQWTEP lies a 16-bit RISC CPU, offering speeds of up to 16 MHz. This provides developers with the power to handle complex tasks and computations efficiently. The device boasts a rich set of integrated features, including 92KB of flash memory, 8KB of RAM, and 256 bytes of data EEPROM, ensuring ample space for program storage and data handling.

The microcontroller also features a comprehensive set of peripherals. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, dual 12-bit digital-to-analog converters (DACs), and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity options. The MSP430F2618TGQWTEP's timer system supports three enhanced capture/compare timer blocks, which can be used for precise timing operations, PWM outputs, and more.

Texas Instruments has engineered the MSP430F2618TGQWTEP with reliability in mind, providing a temperature range from -55°C to +125°C, which makes it suitable for demanding environments. Additionally, the MCU comes in a compact 64-pin QFP (Quad Flat Package) that is ideal for space-constrained applications.

The MSP430F2618TGQWTEP is not only powerful but also designed for secure applications, featuring a hardware multiplier for fast mathematical operations, a 128-bit security key to protect against unauthorized access, and a watchdog timer for system integrity checks.

Whether you are developing advanced industrial control systems, portable medical devices, or robust communication equipment, the MSP430F2618TGQWTEP from Texas Instruments offers a perfect blend of power efficiency, processing capabilities, and reliability, making it a top choice for your embedded system needs.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7639 $83.7639
2+ $68.7294 $137.4588
3+ $66.5816 $199.7448
4+ $64.4338 $257.7352
5+ $62.2860 $311.4300
6+ $55.8426 $335.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess