EN
  • EN
  • DE

MSP430F413

Part No MSP430F413
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227401-MSP430F413
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Automation & Process Control, Wireless, Medical
Ultra Librarian 3D Model Ultra Librarian MSP430F413 CAD Model

Description

The Texas Instruments MSP430F413 is a highly integrated microcontroller that is part of the MSP430 family, known for its low power consumption and high performance. This 16-bit RISC processor is designed for embedded applications and is particularly suitable for battery-powered devices and other systems where power efficiency is crucial.

Key Features

  • Low Power Consumption: The MSP430F413 offers multiple power-saving modes, which enable the design of energy-efficient applications. Its ability to operate with ultra-low power is one of its standout features, making it ideal for portable and remote sensing devices.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as an 8-channel 12-bit A/D converter, a UART communication interface, and a programmable timer system that supports three capture/compare registers.
  • Memory: The device comes with 8KB of programmable flash memory and 256 bytes of RAM, providing ample space for code and data storage for many applications.
  • On-Chip Oscillator: The MSP430F413 features an integrated digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes to active mode in less than 10 microseconds.
  • Flexible Clock System: The microcontroller's flexible clock system supports a range of frequencies and allows for the selection of various clock sources, which can be optimized for different power modes.

Applications

The MSP430F413 is versatile and can be used across a wide range of applications, including:

  • Utility metering
  • Portable instrumentation
  • Smart sensors
  • Home and building automation
  • Alarm systems
  • Consumer electronics

Development Support

To facilitate development, Texas Instruments offers comprehensive development tools for the MSP430F413, including integrated development environments (IDEs), hardware tools like development boards, and extensive documentation. This support helps to speed up the development process, from prototyping to production.

With its combination of low power consumption, rich set of features, and extensive support, the MSP430F413 is an excellent choice for designers looking to create efficient and reliable embedded systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess