EN
  • EN
  • DE

MSP430F436IPZ

Part No MSP430F436IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series MSP430x4xx
Package Tray
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name 430F436
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-12636, -MSP430F436IPZ-NDR, 296-12636-NDR, -296-12636-ND, 296-12636
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885996-MSP430F436IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F436IPZ CAD Model

Description

Product Overview: MSP430F436IPZ Microcontroller

The MSP430F436IPZ is a highly integrated, low-power microcontroller from Texas Instruments, designed for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F436IPZ is an ideal choice for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • Core: 16-bit RISC architecture that enables robust performance at low power levels.
  • Memory: Comes with 32KB of flash memory and 1KB of RAM, providing ample space for complex applications and data storage.
  • Digital Communication Modules: Includes a versatile set of peripherals such as USART modules supporting SPI, I2C, and UART protocols, allowing for easy integration with other digital systems.
  • Analog Peripherals: Features a 12-bit analog-to-digital converter (ADC) and dual digital-to-analog converters (DACs), making it suitable for interfacing with analog sensors and performing mixed-signal processing.
  • Timers: Contains multiple 16-bit timers that can be used for a variety of timing and pulse-width modulation (PWM) applications.
  • Supply Voltage: Operates at a supply voltage range of 1.8V to 3.6V, which helps in minimizing power consumption and extending battery life.
  • Package: Available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The MSP430F436IPZ is a versatile microcontroller that can be used in a variety of applications. Some common use cases include:

  • Portable medical devices
  • Smart sensors and sensor networks
  • Energy harvesting systems
  • Industrial control systems
  • Home automation products

With its robust feature set and low-power operation, the MSP430F436IPZ from Texas Instruments is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1986 $52.7944
10+ $10.8297 $108.2970
15+ $10.4912 $157.3680
20+ $10.1528 $203.0560
26+ $9.8144 $255.1744
35+ $8.7991 $307.9685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess