EN
  • EN
  • DE

MSP430F449

Part No MSP430F449
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227433-MSP430F449
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Automation & Process Control, Metering
Ultra Librarian 3D Model Ultra Librarian MSP430F449 CAD Model

Description

The MSP430F449 is a highly versatile and efficient 16-bit RISC microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is a part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and robust processing features. The MSP430F449 is particularly well-suited for industrial, portable medical, and metering applications due to its integrated smart peripherals and flexible power management system.

Key Features:

  • CPU: 16-bit RISC architecture that provides a balanced trade-off between power consumption and processing speed, with a clock speed of up to 8 MHz.
  • Memory: Includes 60 KB of programmable flash memory, 2 KB of RAM, and an additional 256 bytes of EEPROM, offering ample space for complex applications and data storage.
  • Analog-to-Digital Converter (ADC): Features a 12-bit ADC with 8 channels, allowing for precise measurement and monitoring of analog signals.
  • Digital I/O: Boasts 48 programmable input/output pins, providing extensive interface options with other digital devices and systems.
  • Timers: Equipped with multiple timers, including a 16-bit timer with three capture/compare registers, enabling accurate timing and control operations.
  • Communication: Offers multiple communication interfaces such as UART, SPI, and I2C, facilitating easy data exchange with other microcontrollers and peripheral devices.
  • Power Management: Includes a sophisticated power management system with five low-power modes, allowing for significant energy savings and extended battery life in portable devices.
  • Development Support: Supported by an extensive development ecosystem, including development kits, software libraries, and debugging tools, making it easy for engineers to bring their designs to life.

The MSP430F449 microcontroller is an ideal solution for designers looking for a low-power, high-performance MCU with a rich set of features. Its robust design and extensive support make it a reliable choice for a wide range of applications, from consumer electronics to industrial automation systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1072 $51.0720
24+ $4.1906 $100.5744
37+ $4.0596 $150.2052
51+ $3.9287 $200.3637
66+ $3.7977 $250.6482
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess