EN
  • EN
  • DE

MSP430F47167IPZR

Part No MSP430F47167IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 100LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 92KB (92K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F47167
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-24639-6,-MSP430F47167IPZR-NDR,296-24639-2,296-24639-1,-296-24639-1-ND
Standard Package 1,000
Win Source Part Number 1322576-MSP430F47167IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F47167IPZR CAD Model

Description

The Texas Instruments MSP430F47167IPZR is a highly integrated, low-power microcontroller designed for a variety of applications, particularly in the metering and industrial sectors. This 16-bit RISC MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features.

Key Features:

  • CPU: 16-bit RISC architecture that allows the MSP430F47167IPZR to handle complex computations while maintaining low power consumption.
  • Memory: Comes with a robust memory configuration, including 120KB of flash memory for program storage and 8KB of RAM for data processing, ensuring ample space for applications.
  • Digital Peripherals: Features multiple digital communication interfaces, such as a hardware multiplier, a real-time clock, up to three Enhanced Universal Serial Communication Interfaces (eUSCI), which support SPI, I2C, UART, and IrDA, and an SD24_B analog-to-digital converter with up to 24-bit resolution.
  • Analog Peripherals: Equipped with an integrated analog front-end consisting of several Sigma-Delta analog-to-digital converters, this MCU is well-suited for high-precision measurements which are essential in metering applications.
  • Power Management: The device boasts several low-power modes, which significantly reduce power consumption during idle times, and a supply voltage range of 1.8V to 3.6V.
  • Package: Provided in an 80-pin LQFP (Low-profile Quad Flat Package), the MSP430F47167IPZR is designed for space-efficient PCB layouts.
  • Temperature Range: Operational across an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

With its integrated features and low-power operation, the MSP430F47167IPZR is an excellent choice for designers looking to develop advanced metering systems, energy monitoring solutions, and industrial control applications. The MSP430F47167IPZR continues Texas Instruments' commitment to providing microcontrollers that deliver a balance between performance and power efficiency, without compromising on functionality.

For developers, Texas Instruments provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate the design process and help bring products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9103 $56.7309
7+ $15.5161 $108.6127
10+ $15.0313 $150.3130
14+ $14.5464 $203.6496
18+ $14.0615 $253.1070
24+ $12.6069 $302.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess