EN
  • EN
  • DE

MSP430F5132IYFFT

Part No MSP430F5132IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 40DSBGA / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 40-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-UFBGA, DSBGA
Manufacturer Package 40-DSBGA
Win Source Part Number 789541-MSP430F5132IYFFT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5132
Introduction Date January 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5132IYFFT CAD Model

Description

Product Overview: MSP430F5132IYFFT - Texas Instruments

The MSP430F5132IYFFT is a highly integrated microcontroller (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust performance, making it an ideal choice for a wide range of applications, particularly those requiring efficient power management and battery life extension.

Key Features:

  • Core: The device features a 16-bit RISC architecture MSP430 CPU, providing a balanced mix of power efficiency and processing capability.
  • Memory: It comes with 32KB of flash memory and 4KB of RAM, offering sufficient space for complex programs and data storage without the need for external memory components.
  • Digital Peripherals: The MCU includes multiple digital communication peripherals, such as I2C, SPI, and UART, enabling easy connectivity and data exchange with other devices in a system.
  • Analog Features: It is equipped with a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for accurate sensing and monitoring of analog signals.
  • Timing Features: The device provides a range of timing features, including watchdog timers and a variety of clock sources for precise timing and power-saving modes.
  • Power Management: MSP430F5132IYFFT excels in power management with its multiple low-power modes, enabling the device to conserve power when full operation is not required.
  • Package: The microcontroller is packaged in a compact 38-pin DSBGA (Die-Size Ball Grid Array) package, ideal for space-constrained applications.

Applications:

The MSP430F5132IYFFT is a versatile MCU that can be used in various applications such as:

  • Portable and battery-powered devices
  • Sensor systems
  • Health and fitness devices
  • Smart meters
  • Home automation
  • Industrial control systems

With its combination of low power consumption, robust feature set, and compact form factor, the MSP430F5132IYFFT from Texas Instruments stands out as a microcontroller that can meet the demands of modern, energy-sensitive electronics.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2998 $52.7968
37+ $2.7075 $100.1775
58+ $2.6229 $152.1282
79+ $2.5383 $200.5257
102+ $2.4537 $250.2774
137+ $2.1999 $301.3863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess