EN
  • EN
  • DE

MSP430F5152IRSBT

Part No MSP430F5152IRSBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number MSP430F5152
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644764-MSP430F5152IRSBT
Ultra Librarian 3D Model Ultra Librarian MSP430F5152IRSBT CAD Model

Description

Introducing the MSP430F5152IRSBT Microcontroller from Texas Instruments

The MSP430F5152IRSBT is a highly integrated, mixed-signal microcontroller that is part of Texas Instruments' MSP430 family, renowned for their ultra-low power consumption and robust digital and analog capabilities. This microcontroller is designed for optimal efficiency in a variety of applications, including industrial, consumer electronics, and automation systems.

At the heart of the MSP430F5152IRSBT is a 16-bit RISC CPU, which operates at a speed of up to 25MHz. It is complemented by a flexible clock system that supports a range of low-power modes, making it an ideal choice for battery-powered and energy-harvesting applications. The device boasts a rich set of features, including 32KB of flash memory, 4KB of RAM, and multiple communication interfaces such as SPI, I2C, and UART, providing ample resources for complex applications and connectivity needs.

One of the standout features of the MSP430F5152IRSBT is its array of intelligent analog components. It includes a 12-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, which allows for precise sensor measurements and data acquisition. Additionally, the device offers an integrated temperature sensor and a comparator, further enhancing its utility in monitoring and control systems.

The microcontroller also comes equipped with a comprehensive set of timers, including a real-time clock, watchdog timer, and multiple 16-bit timers, which can be used for PWM generation, interval timing, and pulse-width measurements. This versatility in timing features makes the MSP430F5152IRSBT a strong candidate for time-sensitive applications such as motor control and event scheduling.

With its small-footprint 32-pin QFN package, the MSP430F5152IRSBT is designed for space-constrained applications. Developers will appreciate the device's support for the MSP430 Code Composer Studio™ Integrated Development Environment (IDE) and the extensive MSP430 hardware and software ecosystem, which includes development boards, reference designs, and software libraries to accelerate product development.

In summary, the MSP430F5152IRSBT microcontroller from Texas Instruments is a versatile, power-efficient solution that brings together a rich set of digital and analog features to meet the demands of modern embedded applications. Its comprehensive feature set and development support make it an excellent choice for designers looking to optimize performance while maintaining low power consumption.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6054 $56.1890
80+ $1.3173 $105.3840
120+ $1.2761 $153.1320
165+ $1.2350 $203.7750
210+ $1.1938 $250.6980
285+ $1.0703 $305.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess