EN
  • EN
  • DE

MSP430F5222IRGZT

Part No MSP430F5222IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 64KB Flash 2.5V 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789549-MSP430F5222IRGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F5222
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5222IRGZT CAD Model

Description

Product Overview: MSP430F5222IRGZT

The MSP430F5222IRGZT is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F5222IRGZT is ideal for industrial, consumer electronics, and automation applications, among others.

Key Features

  • Core: The device features a 16-bit RISC architecture that allows for a balanced combination of performance and power consumption. The MSP430 core is capable of operating at a speed of up to 25 MHz, providing swift processing capabilities for a variety of tasks.
  • Memory: It comes with 128KB of flash memory and 8KB of RAM, offering ample space for program storage and efficient data management.
  • Power Management: The MCU is designed with TI's ultra-low-power technology, supporting multiple power-saving modes. This enables the MCU to have extended battery life in portable applications.
  • Digital and Analog Peripherals: It includes a rich set of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), a comparator, and serial communication modules (USART, SPI, I2C) that enhance its functionality and flexibility in system design.
  • Package: The MSP430F5222IRGZT is offered in a compact 48-pin VQFN (RGC) package, which is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: TI provides comprehensive development tools for the MSP430F5222IRGZT, including an integrated development environment (IDE), software libraries, and reference designs to accelerate the development process.

Applications

The MSP430F5222IRGZT MCU is adept at handling applications that require a balance of low power consumption and efficient processing. It is commonly used in:

  • Portable medical devices
  • Smart sensors and metering
  • Home automation systems
  • Energy harvesting applications
  • Wearable technology

With its robust feature set and power efficiency, the MSP430F5222IRGZT from Texas Instruments stands out as a reliable microcontroller for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess