EN
  • EN
  • DE

MSP430F5504IPTR

Part No MSP430F5504IPTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1227486-MSP430F5504IPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5504
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F5504IPTR CAD Model

Description

Overview of the MSP430F5504IPTR Microcontroller

The MSP430F5504IPTR is a highly integrated microcontroller from Texas Instruments designed for low-power and high-performance applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F5504IPTR is an ideal choice for battery-powered and portable devices across a wide range of applications, including industrial, consumer electronics, and sensing technologies.

Key Features

  • Low Power Consumption: The MSP430F5504IPTR is optimized for low power consumption, featuring a range of low-power modes that significantly extend battery life.
  • 16-Bit RISC Architecture: The device operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing while maintaining low power usage.
  • Integrated Memory: It comes with 32KB of Flash memory and 6KB of RAM, providing ample space for program storage and data manipulation.
  • Digital and Analog Peripherals: The microcontroller includes multiple digital and analog peripherals such as timers, serial communication modules (USART), a 10-bit analog-to-digital converter (ADC), and more.
  • Clock System: A flexible clock system is included, which supports a range of internal and external clock sources for various timing requirements.
  • Package: The MSP430F5504IPTR is available in a LQFP-48 package, which is suitable for space-constrained applications.

Applications

The versatility of the MSP430F5504IPTR makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors and metering
  • Energy harvesting systems
  • Home automation systems
  • Wearable technology

Design Support

Texas Instruments provides extensive support for the MSP430F5504IPTR, including development tools, software libraries, and reference designs. Engineers and developers can take advantage of the TI ecosystem to accelerate their design cycles and bring products to market more quickly.

In conclusion, the MSP430F5504IPTR microcontroller is a powerful and efficient solution for designers looking to create advanced, low-power systems. Its comprehensive feature set and support infrastructure make it a highly attractive option for a wide array of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess