The V01400AEFTR is a Schottky Rectifier manufactured by Vishay. This device is designed for high-frequency rectification and freewheeling applications. It features a low forward voltage drop, which contributes to higher efficiency and reduced power loss in circuits.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive loads
- Polarity protection
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Surface mount package
- RoHS compliant
Benefits
- Increased efficiency in power conversion circuits
- Reduced power dissipation
- Protection against voltage spikes
- Easy integration into automated assembly processes
- Environmentally friendly
Specifications
The V01400AEFTR has a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1A. Its low forward voltage drop minimizes power loss. The surface mount package allows for efficient PCB assembly. Consult the Vishay datasheet for complete specifications, including reverse leakage current, thermal resistance, and surge current ratings.
The device's high surge current capability ensures robust performance under transient conditions. Its fast switching speed makes it suitable for high-frequency applications. The V01400AEFTR is a reliable choice for power supply designers seeking efficiency and performance in a compact package.