The Texas Instruments TLC2252-EP is a remarkable precision operational amplifier that belongs to the family of Texas Instruments' Enhanced Products (EP). This advanced rail-to-rail operational amplifier is designed to meet the rigorous demands of space-constrained and mission-critical applications, including defense, aerospace, and industrial sectors.
Key Features
- High Precision: The TLC2252-EP offers a low offset voltage and drift, ensuring high precision in measurement and control systems.
- Rail-to-Rail Output: This feature allows for a wide dynamic range, making the most of the supply voltage range, which is particularly useful in single-supply operations.
- Low Power Consumption: With a typical supply current of 210 µA per channel, the TLC2252-EP is an excellent choice for power-sensitive applications.
- Wide Supply Range: The device can operate from a supply voltage range of 2.7 V to 16 V, providing flexibility in various power environments.
- Enhanced Product (EP): The EP designation indicates that the TLC2252-EP has been manufactured and tested to meet enhanced performance standards suitable for critical applications.
Applications
The TLC2252-EP is ideal for a wide range of applications where precision and reliability are paramount. It is commonly used in:
- Test and measurement equipment
- Sensor interface circuits
- Data acquisition systems
- Battery-powered devices
- Industrial control systems
Quality and Reliability
As part of the Enhanced Product line, the TLC2252-EP is subject to rigorous testing and quality control measures. It is characterized for operation over the full military temperature range of -55°C to 125°C. Additionally, it includes enhanced control, baseline, and qualification standards, ensuring reliable performance in extreme conditions.
Technical Specifications
The TLC2252-EP features dual operational amplifiers with a unity-gain bandwidth of 210 kHz and a slew rate of 0.16 V/µs. Its low input bias current and noise characteristics make it suitable for high-impedance sensor applications and precision filtering tasks.