EN
  • EN
  • DE
  • IT

MSP430F5510IRGZ

Part No MSP430F5510IRGZ
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227490-MSP430F5510IRGZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5510IRGZ CAD Model

Description

The MSP430F5510IRGZ from Texas Instruments is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, renowned for their ultra-low power consumption. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and portable devices.

At the heart of the MSP430F5510IRGZ is a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. This provides a balanced combination of processing power and energy efficiency, ensuring that applications can run smoothly while maintaining low power consumption. The device comes in a compact 48-pin VQFN package, which is ideal for space-constrained applications.

One of the standout features of the MSP430F5510IRGZ is its integrated set of peripherals. This includes a 12-bit analog-to-digital converter (ADC) that offers precise measurement capabilities, which is critical for sensor interfacing and data acquisition tasks. A built-in communication suite supports multiple serial communication standards, including I2C, SPI, and UART, enabling easy connectivity with other devices and sensors.

The microcontroller also boasts 32KB of flash memory and 6KB of RAM, providing ample space for application code and data storage. With its flexible clock system, the MSP430F5510IRGZ can run off multiple clock sources, including a crystal oscillator, resonator, or an internal digitally controlled oscillator (DCO), which allows for fine-tuning of power consumption based on the application's requirements.

For security-sensitive applications, the MSP430F5510IRGZ includes a 128-bit hardware AES encryption module that ensures data can be securely transmitted and stored. In addition, the device features several power-saving modes, which enable the microcontroller to achieve ultra-low power consumption, making it an excellent choice for battery-powered and portable applications.

Overall, the Texas Instruments MSP430F5510IRGZ microcontroller is a robust and versatile component that offers a perfect blend of power efficiency and performance, suitable for a wide range of applications that require reliability and long battery life.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2654 $57.0616
9+ $11.7050 $105.3450
14+ $11.3392 $158.7488
19+ $10.9734 $208.4946
24+ $10.6077 $254.5848
32+ $9.5103 $304.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess