EN
  • EN
  • DE

MSP430F5632IZQWT

Part No MSP430F5632IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1194055-MSP430F5632IZQWT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 113-VFBGA
Ultra Librarian 3D Model Ultra Librarian MSP430F5632IZQWT CAD Model

Description

The Texas Instruments MSP430F5632IZQWT is a highly integrated, mixed-signal microcontroller that combines a rich set of features with low power consumption, making it an ideal solution for a wide range of embedded applications. Designed to cater to the needs of industrial, consumer, and portable electronics, the MSP430F5632IZQWT is part of the MSP430 family known for its exceptional power efficiency and reliability.

Key Features:

  • 16-bit RISC Architecture: At the heart of the MSP430F5632IZQWT lies a 16-bit RISC CPU, offering a balanced combination of performance and power efficiency, enabling fast processing while maintaining low energy consumption.
  • Integrated Memory: The device comes with 32KB of flash memory and 4KB of RAM, providing ample space for complex programs and data storage without the need for external memory components.
  • Digital and Analog Peripherals: A variety of built-in peripherals, including digital I/O ports, timers, and analog-to-digital converters (ADCs), allow for versatile interfacing with sensors, actuators, and other electronic components.
  • Low Power Modes: Multiple low-power operating modes enable the microcontroller to reduce power consumption to a minimum during idle periods, significantly extending battery life in portable devices.
  • Flexible Clock System: The MSP430F5632IZQWT features a flexible clock system that supports a range of internal and external clock sources, giving developers the ability to optimize speed and power consumption according to their application's requirements.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, this microcontroller is robust enough to withstand harsh environments, making it suitable for outdoor and industrial applications.
  • Package: The device is available in a compact 113-ball BGA (ZQW) package, allowing for a small form factor in space-constrained applications.

Applications:

The MSP430F5632IZQWT microcontroller is versatile and can be used in various applications such as smart meters, home automation systems, portable medical devices, and energy harvesting systems. Its low power consumption and rich set of features also make it an excellent choice for battery-powered devices, remote sensors, and wearable technology.

Conclusion:

Overall, the Texas Instruments MSP430F5632IZQWT microcontroller offers a perfect blend of power efficiency, performance, and integration, making it a go-to choice for developers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess