EN
  • EN
  • DE

MSP430F6634IPZR

Part No MSP430F6634IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 192KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789616-MSP430F6634IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6634
Introduction Date July 10, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6634IPZR CAD Model

Description

The Texas Instruments MSP430F6634IPZR is a highly capable microcontroller that belongs to TI's MSP430 family, renowned for its low power consumption and robust performance. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • Core: MSP430 CPU, 16-bit RISC Architecture, up to 25 MHz
  • Memory: 256KB Flash, 18KB RAM
  • Digital I/O Pins: Multiple I/O pins with interrupt capability
  • Analog-to-Digital Converter (ADC): Multi-channel, 12-bit resolution
  • Digital-to-Analog Converter (DAC): Dual, 12-bit resolution
  • Timers: Several 16-bit timers with capture/compare functionality
  • Communication: Integrated modules for UART, SPI, and I2C
  • Supply Voltage Range: 1.8V to 3.6V operation for energy efficiency
  • Package: 100-Pin LQFP (Low-profile Quad Flat Package)

Advanced Peripherals

The MSP430F6634IPZR is equipped with advanced peripherals that enhance its functionality for complex tasks. It includes a DMA controller that enables data transfers without CPU intervention, a hardware multiplier for high-speed mathematical operations, and an onboard temperature sensor for environmental monitoring.

Low Power Design

One of the standout features of the MSP430F6634IPZR is its low power design. It supports multiple power-saving modes, which allow designers to balance performance and power consumption according to the application's requirements. This makes it an ideal choice for battery-powered and portable devices where power efficiency is critical.

Development Support

Developers can take advantage of Texas Instruments' extensive support ecosystem for the MSP430 family. This includes development kits, reference designs, software libraries, and the Code Composer Studio integrated development environment (IDE). With these resources, the MSP430F6634IPZR can be easily integrated into a variety of projects, reducing development time and accelerating time-to-market.

Applications

The MSP430F6634IPZR is versatile enough to be used in a multitude of applications such as smart meters, home automation systems, portable medical devices, and energy harvesting systems. Its robust feature set and low power consumption make it an excellent choice for designers looking to create sophisticated yet energy-efficient products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1470 $102.9400
31+ $4.9861 $154.5691
42+ $4.8253 $202.6626
54+ $4.6644 $251.8776
72+ $4.1819 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess