EN
  • EN
  • DE

MSP430F6659IZQWR

Part No MSP430F6659IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 113BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201642-MSP430F6659IZQWR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F6xx
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Ultra Librarian 3D Model Ultra Librarian MSP430F6659IZQWR CAD Model

Description

Product Overview: MSP430F6659IZQWR by Texas Instruments

The MSP430F6659IZQWR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low-power consumption and advanced features. This MCU is part of the MSP430 family, which is specifically designed for metering and industrial applications. It is ideal for designers looking to integrate a robust processing core with a rich set of peripherals and flexible power management.

Key Features:

  • Core: The MSP430F6659IZQWR boasts a 16-bit RISC architecture that offers a balanced combination of speed and power efficiency. Its CPU can operate at a maximum frequency of 25 MHz, ensuring smooth and rapid processing capabilities for complex tasks.
  • Memory: With 512KB of flash memory and 32KB of RAM, this MCU provides ample space for program storage and efficient data handling, which is essential for applications requiring frequent data processing and storage.
  • Power Management: The device features flexible power management options with a built-in ultra-low-power oscillator for standby mode, ensuring energy efficiency and longer battery life in portable devices.
  • Analog and Digital Peripherals: It includes a variety of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), providing excellent support for analog signal processing and timing-related functions.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SPI, and UART, which facilitate easy data exchange with other devices and systems.
  • Package: The MSP430F6659IZQWR comes in a compact 113-pin NFBGA (Non-Friction Ball Grid Array) package, which is suitable for space-constrained applications while providing sufficient I/O options for complex designs.

Applications:

This versatile MCU is well-suited for a wide range of applications, particularly in the fields of smart metering, home automation, industrial control systems, and portable medical devices. Its low-power attributes and extensive feature set make it an excellent choice for developers looking to create sophisticated, energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess