EN
  • EN
  • DE

MSP430F6726AIPNR

Part No MSP430F6726AIPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 5x10b, 2x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F6726
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352660-MSP430F6726AIPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F6726AIPNR CAD Model

Description

Introducing the MSP430F6726AIPNR Microcontroller from Texas Instruments

The MSP430F6726AIPNR is a highly integrated, mixed-signal microcontroller that is part of Texas Instruments' MSP430 family, renowned for its low power consumption and robust performance. This particular model is designed to cater to a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

At the heart of the MSP430F6726AIPNR is a 16-bit RISC CPU that delivers exceptional energy efficiency and enables the microcontroller to operate at a maximum frequency of 25MHz. This processing capability, combined with a wide variety of built-in features, makes it a versatile choice for developers looking to optimize their system's power consumption without compromising on performance.

The microcontroller comes with an impressive 128KB of flash memory, providing ample space for complex applications and software updates. Additionally, its 10KB of RAM ensures smooth operation and efficient data handling. The MSP430F6726AIPNR also boasts a rich set of peripherals, including:

  • Multiple communication interfaces such as SPI, I2C, and UART for easy integration with other devices and systems.
  • An integrated LCD driver that supports up to 320 segments, enabling the creation of user-friendly interfaces with alphanumeric displays.
  • A 12-bit analog-to-digital converter (ADC) with up to 32 channels, allowing for precise sensor data acquisition and monitoring.
  • Various timers and an onboard real-time clock for accurate event scheduling and timekeeping.

With its operating voltage range of 1.8V to 3.6V, the MSP430F6726AIPNR ensures compatibility with a variety of power sources, further enhancing its suitability for battery-powered and portable applications. Moreover, the device comes in an 80-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained designs.

For developers concerned with security, the MSP430F6726AIPNR provides several security features, including a 128-bit AES encryption module, which is essential for protecting sensitive data in applications like smart meters and wireless sensors.

In conclusion, the MSP430F6726AIPNR microcontroller from Texas Instruments is a powerful and flexible solution for a multitude of low-power applications. Its combination of high-performance processing, extensive memory, and a comprehensive suite of peripherals makes it a go-to choice for engineers looking to create efficient and reliable products.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2502 $52.0032
38+ $2.6669 $101.3422
59+ $2.5835 $152.4265
80+ $2.5002 $200.0160
104+ $2.4168 $251.3472
139+ $2.1668 $301.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess