EN
  • EN
  • DE

MSP430F67781IPEUR

Part No MSP430F67781IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789744-MSP430F67781IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67781
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67781IPEUR CAD Model

Description

Product Overview: MSP430F67781IPEUR from Texas Instruments

The MSP430F67781IPEUR is a high-performance microcontroller unit (MCU) crafted by Texas Instruments, renowned for its efficient power management and robust processing capabilities. This MCU is part of the MSP430 family, which is designed to cater to a wide range of applications, including industrial, metering, and portable devices.

Key Features:

  • Advanced Core: At the heart of the MSP430F67781IPEUR is a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency. With a clock speed that can reach up to 25MHz, it provides swift processing for complex tasks while maintaining low power consumption.
  • Memory: The device comes equipped with a generous memory allocation, including 512KB of flash memory and 32KB of RAM. This ample memory space allows for sophisticated programs and data storage, suitable for intricate application requirements.
  • Integrated Peripherals: A variety of built-in peripherals enhance the functionality of the MCU. These include a 10-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock, among others. These integrated features facilitate a wide array of tasks without the need for additional components.
  • Communication Protocols: The MSP430F67781IPEUR supports multiple communication protocols, such as I2C, SPI, and UART, allowing for flexible data exchange with other devices and systems.
  • Power Management: TI's MSP430 series is known for its ultra-low power consumption. This MCU features different power-saving modes, which significantly extend battery life in portable applications.
  • Package and Temperature Range: The device comes in a 128-pin LQFP (Low-profile Quad Flat Package) and operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The MSP430F67781IPEUR is ideal for a variety of applications, particularly those demanding efficient power management and reliable performance. It is widely used in smart metering solutions, energy monitoring systems, industrial control panels, and portable medical devices. Its rich set of features and low power consumption make it an excellent choice for developers looking to create sophisticated, energy-efficient products.

With its robust architecture and flexible feature set, the MSP430F67781IPEUR from Texas Instruments stands as a testament to the company's commitment to providing innovative, high-quality components for the electronics industry.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess