EN
  • EN
  • DE
  • IT

MSP430FG4618IPZ

Part No MSP430FG4618IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 116KB Flash 2.5V/3.3V 100-Pin LQFP Tray / IC MCU 16BIT 116KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor CPUX
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 80
Program Memory Size 116KB (116K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 145265-MSP430FG4618IPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430FG4618
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FG4618IPZ CAD Model

Description

The MSP430FG4618IPZ is a high-performance, mixed-signal microcontroller from Texas Instruments.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • Flash Memory: 116KB+256B
  • RAM: 8KB
  • Oscillator: Digitally controlled oscillator (DCO) with wakeup time less than 1µs
  • Timers: Three 16-bit timers
  • ADC: High-performance 12-bit analog-to-digital (A/D) converter
  • Communication Interfaces: Two universal serial communication interfaces (USCI)
  • LCD Driver: with contrast control
  • Hardware Multiplier: supporting both 16 and 32-bit operations
  • Supply Voltage Range: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 100-pin LQFP (Low Profile Quad Flat Package)

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3720 $82.1160
5+ $22.4590 $112.2950
8+ $21.7572 $174.0576
11+ $21.0553 $231.6083
14+ $20.3535 $284.9490
19+ $18.2480 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess