EN
  • EN
  • DE

MSP430FR2110IPW16

Part No MSP430FR2110IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FRAM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Tray
Number of I/O 12
Family Name 430FR2110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845948-MSP430FR2110IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2110IPW16 CAD Model

Description

Texas Instruments MSP430FR2110IPW16 Microcontroller

The Texas Instruments MSP430FR2110IPW16 is a powerful and efficient microcontroller that is part of the MSP430 family, known for its ultra-low-power performance and integrated smart analog features. This particular model boasts a 16-bit RISC architecture that allows for fast processing and responsive operation, making it an excellent choice for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

One of the standout features of the MSP430FR2110IPW16 is its embedded ferroelectric random access memory (FRAM). FRAM offers the speed of conventional RAM but with the non-volatility of flash memory, allowing for quick data access and retention even after power cycles. This makes the microcontroller ideal for data-logging applications where data integrity and speed are crucial.

The MSP430FR2110IPW16 operates at a supply voltage range of 1.8V to 3.6V, which, combined with its low-power modes, helps to extend battery life in portable and remote sensing applications. The device also includes a powerful 16-bit timer, a versatile analog comparator, and a built-in communication interface that supports I2C, SPI, and UART protocols, providing designers with a variety of options for connecting to other devices and sensors.

With 2KB of FRAM and 512B of SRAM, the MSP430FR2110IPW16 offers ample memory for small to medium complexity applications. Its digital and analog I/O capabilities, along with a high-performance 10-bit analog-to-digital converter (ADC), allow it to interface with a wide range of sensors and actuators.

The microcontroller is housed in a small-footprint 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Additionally, the MSP430FR2110IPW16 is supported by Texas Instruments' extensive development ecosystem, which includes development boards, software libraries, and the Code Composer Studio integrated development environment (IDE), helping to speed up product development and time-to-market.

In summary, the MSP430FR2110IPW16 from Texas Instruments is a robust and versatile microcontroller that offers a blend of low power consumption, high performance, and integrated smart analog features, making it an ideal choice for a multitude of low-power and mixed-signal applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0172 $50.8600
120+ $0.8347 $100.1640
190+ $0.8086 $153.6340
260+ $0.7825 $203.4500
335+ $0.7564 $253.3940
445+ $0.6782 $301.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess