EN
  • EN
  • DE

MSP430FR2153TDBTR

Part No MSP430FR2153TDBTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 38TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MSP430FR2153
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,000
Win Source Part Number 1318611-MSP430FR2153TDBTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2153TDBTR CAD Model

Description

Overview of MSP430FR2153TDBTR

The MSP430FR2153TDBTR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and energy-efficient applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power management and robust integrated features that make it ideal for portable and battery-powered devices in various industries such as consumer electronics, industrial, and automation.

Key Features

  • 16-Bit RISC Architecture: The MSP430FR2153TDBTR operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, allowing for efficient processing and fast instruction execution.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 15.5KB of FRAM, this MCU offers low-power data retention and faster write speeds compared to traditional non-volatile memory technologies.
  • Integrated Peripherals: This device includes a variety of integrated peripherals such as an analog-to-digital converter (ADC), timers, and communication modules like I2C, SPI, and UART, providing versatile interfacing options.
  • Low Power Consumption: The MSP430FR2153TDBTR excels in power efficiency with multiple low-power modes, making it an excellent choice for applications where power conservation is crucial.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range of 1.8V to 3.6V, offering flexibility in power supply design and compatibility with various external components.

Packaging and Quality

The MSP430FR2153TDBTR comes in a compact 30-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. TI's commitment to quality ensures that this MCU meets the industry's high standards for performance and reliability.

Applications

Due to its low-power consumption and versatile feature set, the MSP430FR2153TDBTR is an excellent choice for a wide range of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Automation controllers for industrial applications
  • Portable medical devices and health monitors
  • Home automation and smart home devices

Overall, the MSP430FR2153TDBTR from Texas Instruments is a powerful and efficient microcontroller that offers an optimal balance between performance and power consumption, making it a go-to choice for designers and engineers seeking a reliable MCU for their next low-power application.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5409 $54.4908
27+ $3.7259 $100.5993
42+ $3.6094 $151.5948
58+ $3.4930 $202.5940
75+ $3.3766 $253.2450
100+ $3.0273 $302.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,441 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess