EN
  • EN
  • DE
  • IT

MSP430FR4132IG48R

Part No MSP430FR4132IG48R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 48TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number MSP430FR4132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353158-MSP430FR4132IG48R
Ultra Librarian 3D Model Ultra Librarian MSP430FR4132IG48R CAD Model

Description

Product Overview: MSP430FR4132IG48R

The MSP430FR4132IG48R is a powerful and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This MCU is a part of the MSP430 family, which is well-known for its ultra-low-power performance and robust architecture designed for a multitude of embedded applications.

At the heart of the MSP430FR4132IG48R is a 16-bit RISC architecture that ensures efficient processing with a speed of up to 16MHz. It boasts a built-in 16KB of FRAM (Ferroelectric Random Access Memory), which combines the benefits of both ROM and RAM, offering low power consumption, high endurance, and fast write access times. This makes it ideal for data logging applications where frequent write operations are required.

The device includes a 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. Furthermore, it features a variety of communication protocols including I2C, SPI, and UART, providing excellent connectivity options for interfacing with other devices and peripherals.

With 48-pin LQFP (Low-profile Quad Flat Package) packaging, the MSP430FR4132IG48R ensures a compact footprint while offering enough GPIO (General Purpose Input/Output) pins for complex tasks. The MCU also includes a multitude of integrated peripherals such as timers, comparators, and an onboard temperature sensor, which can help reduce external component count and system costs.

Designed with power efficiency in mind, the MSP430FR4132IG48R supports multiple power-saving modes, which enable the device to operate with minimal energy consumption. This feature, combined with its wide supply voltage range from 1.8V to 3.6V, makes it an excellent choice for battery-powered and portable applications.

In summary, the MSP430FR4132IG48R from Texas Instruments is a feature-rich MCU that provides a balance of power, performance, and versatility. It is the perfect choice for designers looking to develop applications in areas such as consumer electronics, industrial automation, and Internet of Things (IoT) devices.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8209 $53.4926
32+ $3.1351 $100.3232
50+ $3.0371 $151.8550
69+ $2.9391 $202.7979
88+ $2.8412 $250.0256
118+ $2.5473 $300.5814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess