EN
  • EN
  • DE

MSP430FR5721IDAR

Part No MSP430FR5721IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FRAM 38TSSOP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MSP430FR5721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352449-MSP430FR5721IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5721IDAR CAD Model

Description

Product Overview: MSP430FR5721IDAR from Texas Instruments

The MSP430FR5721IDAR is a microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional power efficiency and performance in a wide range of embedded applications. This MCU is part of the MSP430 family, which is well-suited for low-power and portable devices. The MSP430FR5721IDAR is designed with a powerful 16-bit RISC CPU, 16KB of non-volatile FRAM (Ferroelectric Random Access Memory), and 1KB of SRAM, offering a robust platform for developers to create sophisticated applications that require efficient data storage and retrieval operations.

The device operates at a voltage range of 1.8V to 3.6V, which allows for flexible power management and is ideal for battery-powered applications. It features a rich set of peripherals, including a 10-bit analog-to-digital converter (ADC), multiple timers, and communication modules such as SPI, I2C, and UART interfaces, enabling seamless integration with a variety of sensors and external components.

The MSP430FR5721IDAR also comes with an array of built-in features to enhance its performance and ease of use. It has a powerful clock system that supports multiple clock sources for improved power management. Additionally, the MCU includes a hardware multiplier, which accelerates math operations, and a DMA controller that reduces CPU load during data transfers.

Safety and reliability are also key aspects of the MSP430FR5721IDAR, incorporating a watchdog timer and a brown-out reset function to safeguard against system failures. The MCU is also equipped with onboard security features, including 256-bit AES encryption, ensuring data integrity and protection in sensitive applications.

The MSP430FR5721IDAR is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), making it a suitable choice for space-constrained applications. With its extensive feature set and Texas Instruments' commitment to quality, this MCU is a top choice for designers looking to create efficient, reliable, and secure products in fields such as consumer electronics, industrial automation, and portable medical devices.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6269 $50.8959
27+ $3.7964 $102.5028
41+ $3.6778 $150.7898
57+ $3.5592 $202.8744
73+ $3.4405 $251.1565
98+ $3.0846 $302.2908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess