EN
  • EN
  • DE

MSP430FR5730IRGET

Part No MSP430FR5730IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FRAM 24VQFN / MCU 16-bit MSP430 RISC ROMLess 2.5V/3.3V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789775-MSP430FR5730IRGET
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5730
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5730IRGET CAD Model

Description

Texas Instruments MSP430FR5730IRGET Microcontroller

The MSP430FR5730IRGET is a cutting-edge microcontroller unit (MCU) from Texas Instruments (TI), renowned for its exceptional power efficiency and robust performance. This MCU is a member of the MSP430 family, which is widely recognized for its ultra-low power consumption, making it an ideal choice for battery-powered and low-energy applications.

At the heart of the MSP430FR5730IRGET is a 16-bit RISC CPU, capable of handling complex tasks with ease while maintaining energy efficiency. The device operates at a maximum frequency of 24 MHz, providing a balanced blend of speed and power saving. With 16KB of non-volatile FRAM (Ferroelectric Random Access Memory), the MCU offers flexible data storage that combines the speed of RAM with the persistence of flash memory, without the endurance concerns typically associated with flash.

The MSP430FR5730IRGET is equipped with a range of integrated peripherals that enhance its functionality. These include an onboard 10-bit analog-to-digital converter (ADC) that allows for precise analog signal measurement, as well as multiple communication interfaces such as I2C, SPI, and UART, enabling seamless connectivity with other devices and peripherals.

Security features are also a key aspect of this MCU, with a 128-bit AES encryption module that ensures data protection and secure communication for sensitive applications. Moreover, the device supports real-time clock (RTC) functionality, which is essential for time-sensitive tasks and event scheduling.

Designed in a compact VQFN (Very-thin Quad Flat Non-leaded) 40-pin package, the MSP430FR5730IRGET is suitable for space-constrained applications. It operates over an extended temperature range, which makes it versatile for use in various environments, from industrial control systems to consumer electronics.

TI provides comprehensive development tools and software support for the MSP430FR5730IRGET, including an integrated development environment (IDE), code libraries, and reference designs. This support simplifies the development process, allowing engineers to bring their products to market faster and with greater confidence in their performance and reliability.

In summary, the MSP430FR5730IRGET from Texas Instruments is a highly capable microcontroller that strikes an optimal balance between low power consumption and high performance, fortified with secure data handling and a rich set of features that make it suitable for a wide range of applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess