EN
  • EN
  • DE

MSP430FR5738IYQDR

Part No MSP430FR5738IYQDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 24DSBGA / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 24-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number MSP430FR5738
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51458-6,296-51458-2,296-51458-1,MSP430FR5738IYQDR-ND
Standard Package 3,000
Win Source Part Number 1322158-MSP430FR5738IYQDR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5738IYQDR CAD Model

Description

Texas Instruments MSP430FR5738IYQDR Microcontroller

The Texas Instruments MSP430FR5738IYQDR is a highly integrated, low-power microcontroller designed for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatility. It is particularly well-suited for battery-powered and energy-harvesting applications due to its ultra-low power consumption.

This microcontroller features a 16-bit RISC architecture that enables robust performance while maintaining low power usage. The MSP430FR5738IYQDR operates at a voltage range of 1.8V to 3.6V, which allows for flexible power supply options and compatibility with various peripherals. With a maximum CPU speed of 24MHz, it provides a balanced combination of processing power and energy efficiency.

The MSP430FR5738IYQDR is equipped with 16KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional flash memory. The inclusion of 1KB of SRAM offers additional temporary data storage capabilities. This microcontroller also boasts a rich set of integrated peripherals, including multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), a comparator, and a variety of communication interfaces such as I2C, SPI, and UART, which facilitate easy connectivity and data exchange with other devices.

In terms of packaging, the MSP430FR5738IYQDR comes in a compact 38-pin VQFN (Very Thin Quad Flat Non-Leaded) package, making it an excellent choice for space-constrained applications. Its small form factor does not compromise its I/O capabilities, as it offers up to 32 input/output pins to interface with sensors, actuators, and other electronic components.

Developers can leverage the extensive support provided by Texas Instruments, including development tools, software libraries, and reference designs, to accelerate the design process and bring products to market more quickly. Whether it's for consumer electronics, industrial automation, or portable medical devices, the MSP430FR5738IYQDR is a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2396 $51.5108
55+ $1.8376 $101.0680
85+ $1.7802 $151.3170
117+ $1.7228 $201.5676
151+ $1.6653 $251.4603
201+ $1.4931 $300.1131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess