EN
  • EN
  • DE

MSP430FR5859IRHAT

Part No MSP430FR5859IRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 40VQFN / MCU 16-bit MSP430 RISC 64KB FRAM 2.5V/3.3V 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789789-MSP430FR5859IRHAT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5859
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5859IRHAT CAD Model

Description

Product Overview: MSP430FR5859IRHAT

The MSP430FR5859IRHAT is a highly integrated, low-power microcontroller brought to you by Texas Instruments, a leader in semiconductor solutions. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in a compact form factor. The MSP430FR5859IRHAT is designed to cater to a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Low Power Consumption: The device features a powerful, energy-efficient 16-bit RISC CPU, which ensures minimal energy usage during operation, making it ideal for battery-powered and portable applications.
  • Ferroelectric RAM (FRAM): Equipped with 64KB of FRAM, the MSP430FR5859IRHAT offers high-speed write access, excellent endurance, and data retention without the need for a battery backup, unlike traditional non-volatile memory technologies.
  • Integrated Peripherals: A rich set of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), multiple timers, and communication modules such as UART, SPI, and I2C, provide versatility and reduce the need for external components.
  • Flexible Clock System: The device features a flexible clock system that supports multiple clock sources, enabling the microcontroller to maintain a balance between power consumption and processing speed.
  • Security Features: Advanced security features, including hardware-based encryption and a secure bootstrap loader, ensure the protection of code and data from unauthorized access.

Applications

The MSP430FR5859IRHAT is an excellent choice for a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable health and fitness devices
  • Home automation and security systems
  • Industrial control systems
  • Wireless sensor networks

In conclusion, the MSP430FR5859IRHAT from Texas Instruments is a versatile and powerful microcontroller that delivers high performance with minimal power consumption. Its extensive set of features and capabilities make it an ideal choice for designers looking to create sophisticated, energy-efficient products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess