EN
  • EN
  • DE

MSP430FR5964IZVWR

Part No MSP430FR5964IZVWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 87NFBGA / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 87-VFBGA
Supplier Device Package 87-NFBGA (6x6)
Base Product Number MSP430FR5964
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-45421-1,296-45421-2,296-45421-6
Standard Package 1,000
Win Source Part Number 1322311-MSP430FR5964IZVWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5964IZVWR CAD Model

Description

Introducing the MSP430FR5964IZVWR Microcontroller

The MSP430FR5964IZVWR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This sophisticated component is part of the MSP430 family, which is known for its ultra-low-power consumption and robust architecture, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the MSP430FR5964IZVWR lies a powerful 16-bit RISC CPU, which provides efficient processing capabilities while maintaining low power operation. The device operates at a voltage range of 1.8V to 3.6V, ensuring compatibility with various power sources and systems. With a maximum CPU speed of 16 MHz, this MCU can handle complex tasks and algorithms without compromising on battery life.

This microcontroller boasts an impressive 64KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the data retention capabilities of flash memory. Additionally, it offers 2KB of SRAM, providing ample space for temporary data storage during operation. The FRAM technology not only enhances the write speeds and endurance but also contributes to the device's low-power characteristics.

The MSP430FR5964IZVWR is designed with flexibility in mind, featuring a rich set of integrated peripherals. These include a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication interfaces such as UART, SPI, and I2C, allowing for seamless integration with other components and systems. The MCU also supports real-time clock (RTC) functionality, which is essential for time-sensitive applications.

For developers and engineers, Texas Instruments provides extensive support through its development tools and software libraries, simplifying the design and prototyping process. The MSP430FR5964IZVWR is available in a compact RHA package, which is suitable for space-constrained applications while providing robustness for demanding environments.

Overall, the MSP430FR5964IZVWR microcontroller offers an optimal blend of performance, power efficiency, and integration, making it a top choice for developers looking to create advanced, power-conscious applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3872 $56.3232
13+ $7.7023 $100.1299
21+ $7.4616 $156.6936
28+ $7.2209 $202.1852
36+ $6.9802 $251.2872
48+ $6.2581 $300.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess