EN
  • EN
  • DE

MSP430FR5994IRGZR

Part No MSP430FR5994IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 48VQFN / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 430FR5994
Other Names 296-48940-2,MSP430FR5994IRGZR,296-48940-6,296-48940-1
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261942-MSP430FR5994IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5994IRGZR CAD Model

Description

Overview of MSP430FR5994IRGZR

The MSP430FR5994IRGZR is a powerful microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power architecture, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low-Power Performance: The MSP430FR5994IRGZR boasts an energy-efficient design, featuring a 16-bit RISC architecture that allows it to operate at a voltage range of 1.8V to 3.6V, with five power-saving modes that further minimize energy consumption.
  • FRAM Technology: It comes equipped with up to 256KB of Ferroelectric Random Access Memory (FRAM), which provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional non-volatile memory technologies.
  • Digital and Analog Integration: This MCU includes a rich set of peripherals such as a 12-bit analog-to-digital converter (ADC), a 256-segment LCD driver, and multiple communication interfaces including I2C, SPI, and UART, which enable it to interface with a wide array of sensors and other electronic components.
  • Real-Time Clock: An integrated real-time clock (RTC) provides accurate timekeeping and allows for timed operations, which is crucial for applications like data logging and time-sensitive tasks.
  • Security Features: The MSP430FR5994IRGZR also includes advanced security features, such as a 256-bit AES encryption module that provides data protection and secure communication for sensitive applications.

Applications

With its robust feature set, the MSP430FR5994IRGZR is suitable for a variety of applications, including:

  • Industrial monitoring and control systems
  • Wireless sensors and IoT devices
  • Energy harvesting and power metering
  • Consumer electronics
  • Medical devices and health monitoring systems

The MSP430FR5994IRGZR from Texas Instruments is a versatile MCU that offers a perfect blend of power efficiency and performance, making it a top choice for designers and engineers looking to create innovative, battery-operated products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6211 $53.3477
16+ $6.2532 $100.0512
25+ $6.0578 $151.4450
35+ $5.8624 $205.1840
45+ $5.6670 $255.0150
60+ $5.0808 $304.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess